Win Source Electronics Relays - Solid State Relays 1377702-AC31S

Description
Win Source Part Number: 1377702-AC31S Category: Relays - Solid State Relays Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Bright Toward Industrial Co., Ltd. Series: 31 Package: Tube Product Status: Active Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: DPST-NO (2 Form A) Termination Style: Gull Wing Voltage - Load: 0 V ~ 350 V On-State Resistance (Max): 24 Ohms Voltage - Input: 1.17VDC Load Current: 100 mA
Request a Quote
Description
Win Source Part Number: 1377702-AC31S Category: Relays - Solid State Relays Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Bright Toward Industrial Co., Ltd. Series: 31 Package: Tube Product Status: Active Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: DPST-NO (2 Form A) Termination Style: Gull Wing Voltage - Load: 0 V ~ 350 V On-State Resistance (Max): 24 Ohms Voltage - Input: 1.17VDC Load Current: 100 mA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 31 series is a family of solid state relays with contact forms 1a or 2a, rated for 350V load voltage and up to 130mA load current, designed for applications such as modems, telephone equipment, and electric vehicles. The AC31S variant features an 8-pin SOP package with a 4.40mm width, surface mount termination, and operates with an LED forward current of 3.0mA. It has an on-resistance of 17Ω, output capacitance of 55pF, and off-state leakage current of 1.0µA. The device provides 3750 Vrms I/O isolation and operates over a temperature range of -40°C to +85°C.

Datasheet Summary
Powered by GS/AI

The 31 series is a family of solid state relays with contact forms 1a or 2a, rated for 350V load voltage and up to 130mA load current, designed for applications such as modems, telephone equipment, and electric vehicles. The AC31S variant features an 8-pin SOP package with a 4.40mm width, surface mount termination, and operates with an LED forward current of 3.0mA. It has an on-resistance of 17Ω, output capacitance of 55pF, and off-state leakage current of 1.0µA. The device provides 3750 Vrms I/O isolation and operates over a temperature range of -40°C to +85°C.

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1377702-AC31S - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1377702-AC31S
Relays - Solid State Relays 1377702-AC31S
Win Source Part Number: 1377702-AC31S Category: Relays - Solid State Relays Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Bright Toward Industrial Co., Ltd. Series: 31 Package: Tube Product Status: Active Package / Case: 8-SOP (0.173", 4.40mm Width) Supplier Device Package: 8-SOP Mounting Type: Surface Mount HTSUS: 8536.41.0030 REACH Status: REACH Unaffected ECCN: EAR99 Output Type: AC, DC Circuit: DPST-NO (2 Form A) Termination Style: Gull Wing Voltage - Load: 0 V ~ 350 V On-State Resistance (Max): 24 Ohms Voltage - Input: 1.17VDC Load Current: 100 mA

Win Source Part Number: 1377702-AC31S
Category: Relays - Solid State Relays
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Bright Toward Industrial Co., Ltd.
Series: 31
Package: Tube
Product Status: Active
Package / Case: 8-SOP (0.173", 4.40mm Width)
Supplier Device Package: 8-SOP
Mounting Type: Surface Mount
HTSUS: 8536.41.0030
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: AC, DC
Circuit: DPST-NO (2 Form A)
Termination Style: Gull Wing
Voltage - Load: 0 V ~ 350 V
On-State Resistance (Max): 24 Ohms
Voltage - Input: 1.17VDC
Load Current: 100 mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 1377702-AC31S
Product Name Relays - Solid State Relays
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - AB30S-R1 - 909119-AB30S-R1 - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
View Details
Solid State Relays - CPC1510G - 1162827-CPC1510G - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PAA193STR - 1235118-PAA193STR - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - CPC1977J - 1162844-CPC1977J - Win Source Electronics
Specs
Mounting PCBoard
View Details