The 40 Series is a solid-state relay with a single form A contact, designed for low leakage current applications such as modem, telephone, and security equipment. It features a 6-pin SMD package with dimensions of 8.8 × 6.4 mm, and is available in an SMD6 configuration with a tube packing option. The device supports a maximum load voltage of 1500 V and a continuous load current of 45 mA, with an on-resistance of 180 Ω and output capacitance of 83 pF. The LED operates at 5.0 mA and has a forward voltage of 1.17 V typical. It meets I/O breakdown voltage ratings of 3750 Vrms and 5000 V, with an operating temperature range of -40 °C to +85 °C. RoHS compliant.
Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 859128-AA40F
Series: 40
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 859128-AA40F |
| Product Name | Solid State Relays - AA40F |
| Mounting | PCBoard; Surface Mount |