Win Source Electronics Solid State Relays - AA36F 859126-AA36F

Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859126-AA36F Series: 36 Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AA36 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet
Description
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859126-AA36F Series: 36 Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AA36 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - AA36F - 859126-AA36F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - AA36F
859126-AA36F
Solid State Relays - AA36F 859126-AA36F
Manufacturer: Bright Toward Industrial Co., Ltd. Win Source Part Number: 859126-AA36F Series: 36 Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm) Package: Tube Package: 6-SMD (0.300", 7.62mm) Mounting: Surface Mount Family Name: AA36 Categories: Relays Case / Package: 6-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0030

Manufacturer: Bright Toward Industrial Co., Ltd.
Win Source Part Number: 859126-AA36F
Series: 36
Features: Solid State SPST-NO (1 Form A) 6-SMD (0.300", 7.62mm)
Package: Tube
Package: 6-SMD (0.300", 7.62mm)
Mounting: Surface Mount
Family Name: AA36
Categories: Relays
Case / Package: 6-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0030

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Solid State Relays
Product Number 859126-AA36F
Product Name Solid State Relays - AA36F
Mounting PCBoard; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CPC2014N - 1162849-CPC2014N - Win Source Electronics
Specs
Mounting PCBoard
View Details
Solid State Relays - PLA170S - 1238649-PLA170S - Win Source Electronics
Specs
Mounting PCBoard
View Details
Relays - Solid State Relays - 1381302-AC30F-R1 - Win Source Electronics
Specs
Mounting PCBoard; Surface Mount
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1 to 1.5 volts
View Details
Solid State Relays - PLA132 - 1238638-PLA132 - Win Source Electronics
Specs
Mounting PCBoard
View Details