Win Source Electronics Discrete Semiconductor Products - Thyristors - SCRs 1380679-22RIA60

Description
Win Source Part Number: 1380679-22RIA60 Category: Discrete Semiconductor Products>Thyristors> SCRs Series: 22RIA Package: Bulk Standard Package: 10 pcs Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 22 A Current - On State (It (RMS)) (Max): 35 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A SCR Type: Standard Recovery Mounting Type: Stud Mount Package / Case: TO-208AA, TO-48-3, Stud Supplier Device Package: TO-48 Temperature Range - Operating: -65°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380679-22RIA60 Category: Discrete Semiconductor Products>Thyristors> SCRs Series: 22RIA Package: Bulk Standard Package: 10 pcs Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 22 A Current - On State (It (RMS)) (Max): 35 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A SCR Type: Standard Recovery Mounting Type: Stud Mount Package / Case: TO-208AA, TO-48-3, Stud Supplier Device Package: TO-48 Temperature Range - Operating: -65°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - 1380679-22RIA60 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1380679-22RIA60
Discrete Semiconductor Products - Thyristors - SCRs 1380679-22RIA60
Win Source Part Number: 1380679-22RIA60 Category: Discrete Semiconductor Products>Thyristors> SCRs Series: 22RIA Package: Bulk Standard Package: 10 pcs Current - Hold (Ih) (Max): 100 mA Voltage - Off State: 600 V Voltage - Gate Trigger (Vgt) (Max): 2 V Current - Gate Trigger (Igt) (Max): 60 mA Voltage - On State (Vtm) (Max): 1.7 V Current - On State (It (AV)) (Max): 22 A Current - On State (It (RMS)) (Max): 35 A Current - Off State (Max): 10 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A SCR Type: Standard Recovery Mounting Type: Stud Mount Package / Case: TO-208AA, TO-48-3, Stud Supplier Device Package: TO-48 Temperature Range - Operating: -65°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. REACH Status: Vendor Undefined HTSUS: 8541.10.0080 Mfr: Solid State Inc. Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380679-22RIA60
Category: Discrete Semiconductor Products>Thyristors>SCRs
Series: 22RIA
Package: Bulk
Standard Package: 10 pcs
Current - Hold (Ih) (Max): 100 mA
Voltage - Off State: 600 V
Voltage - Gate Trigger (Vgt) (Max): 2 V
Current - Gate Trigger (Igt) (Max): 60 mA
Voltage - On State (Vtm) (Max): 1.7 V
Current - On State (It (AV)) (Max): 22 A
Current - On State (It (RMS)) (Max): 35 A
Current - Off State (Max): 10 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 460A, 480A
SCR Type: Standard Recovery
Mounting Type: Stud Mount
Package / Case: TO-208AA, TO-48-3, Stud
Supplier Device Package: TO-48
Temperature Range - Operating: -65°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080
Mfr: Solid State Inc.
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1380679-22RIA60
Product Name Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3010X - 1225759-MOC3010X - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 250 volts
View Details
Optoisolators - Triac, SCR Output - MOC3060X - 885528-MOC3060X - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
SCRs - Single - S1U50-700A - 305087-S1U50-700A - Win Source Electronics
Specs
Thyristor Type SCR
View Details