Win Source Electronics SCRs - Single - 50RIA120 847360-50RIA120

Description
Manufacturer: Solid State Inc. Win Source Part Number: 847360-50RIA120 Series: 50RIA Features: SCR 1.2 kV 80 A Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Solid State Inc. Win Source Part Number: 847360-50RIA120 Series: 50RIA Features: SCR 1.2 kV 80 A Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - 50RIA120 - 847360-50RIA120 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - 50RIA120
847360-50RIA120
SCRs - Single - 50RIA120 847360-50RIA120
Manufacturer: Solid State Inc. Win Source Part Number: 847360-50RIA120 Series: 50RIA Features: SCR 1.2 kV 80 A Package: Bulk Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8541.10.0080

Manufacturer: Solid State Inc.
Win Source Part Number: 847360-50RIA120
Series: 50RIA
Features: SCR 1.2 kV 80 A
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 847360-50RIA120
Product Name SCRs - Single - 50RIA120
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Optoisolators - Triac, SCR Output - MOC3041X - 789064-MOC3041X - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type DIP; 6-DIP (0.300", 7.62mm)
VDRM 400 volts
View Details
SCRs - Single - Modules - PGH75N16 - 1237178-PGH75N16 - Win Source Electronics
Specs
Thyristor Type SCR
View Details