Win Source Electronics ACDC Desktop, Wall Adapters - GST160A12-R7B 846905-GST160A12-R7B

Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 846905-GST160A12-R7B Series: GST160A (160W) Features: 138 W AC/DC External Adapter Input Package: Box Family Name: GST160A12 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 1866-2044, GST160A12-R7B-ND
Request a Quote Datasheet
Description
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 846905-GST160A12-R7B Series: GST160A (160W) Features: 138 W AC/DC External Adapter Input Package: Box Family Name: GST160A12 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 1866-2044, GST160A12-R7B-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ACDC Desktop, Wall Adapters - GST160A12-R7B - 846905-GST160A12-R7B - Win Source Electronics
Laguna Hills, CA, United States
ACDC Desktop, Wall Adapters - GST160A12-R7B
846905-GST160A12-R7B
ACDC Desktop, Wall Adapters - GST160A12-R7B 846905-GST160A12-R7B
Manufacturer: Mean Well Enterprises Co., Ltd. Win Source Part Number: 846905-GST160A12-R7B Series: GST160A (160W) Features: 138 W AC/DC External Adapter Input Package: Box Family Name: GST160A12 Categories: Power Supplies - External/Internal (Off-Board) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Other Part Number: 1866-2044, GST160A12-R7B-ND

Manufacturer: Mean Well Enterprises Co., Ltd.
Win Source Part Number: 846905-GST160A12-R7B
Series: GST160A (160W)
Features: 138 W AC/DC External Adapter Input
Package: Box
Family Name: GST160A12
Categories: Power Supplies - External/Internal (Off-Board)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Other Part Number: 1866-2044, GST160A12-R7B-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 846905-GST160A12-R7B
Product Name ACDC Desktop, Wall Adapters - GST160A12-R7B
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - AC DC Converters - 1373061-IRM-30-15 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Power 30 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1082024-NET-35A - Win Source Electronics
Specs
Package Type Other; Box
Output Power 30 watts
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1031311-RST-10000-48 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 10080 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details