Win Source Electronics Power Supplies - External/Internal (Off-Board) - AC DC Converters 1024974-SP-100-7.5

Description
Win Source Part Number: 1024974-SP-100-7.5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 101W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 7.5V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 7.05" L x 3.90" W x 1.77" H (179.0mm x 99.0mm x 45.0mm) Alternative Parts (Cross-Reference): HRP-100-5; RSP-150-15; RSP-150-13.5SP100-7. 5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 13.5 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet
Description
Win Source Part Number: 1024974-SP-100-7.5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 101W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 7.5V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 7.05" L x 3.90" W x 1.77" H (179.0mm x 99.0mm x 45.0mm) Alternative Parts (Cross-Reference): HRP-100-5; RSP-150-15; RSP-150-13.5SP100-7. 5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 13.5 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1024974-SP-100-7.5 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1024974-SP-100-7.5
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1024974-SP-100-7.5
Win Source Part Number: 1024974-SP-100-7.5 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: SP-100 (100W) Type: Enclosed Features: Adjustable Output, PFC, Remote On/Off, Universal Input Package: Box Applications: ITE (Commercial) Standard Package: 1 Power (Watts): 101W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 3 kV Number of Outputs: 1 Voltage - Output 1: 7.5V Efficiency: 82% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -10°C ~ 60°C (With Derating) Dimension: 7.05" L x 3.90" W x 1.77" H (179.0mm x 99.0mm x 45.0mm) Alternative Parts (Cross-Reference): HRP-100-5; RSP-150-15; RSP-150-13.5SP100-7. 5; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9520 Current - Output 1: 13.5 A Mfr: MEAN WELL USA Inc. Product Status: Obsolete Approval Agency: CB, CE, cURus, TUV

Win Source Part Number: 1024974-SP-100-7.5
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: SP-100 (100W)
Type: Enclosed
Features: Adjustable Output, PFC, Remote On/Off, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 101W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 7.5V
Efficiency: 82%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -10°C ~ 60°C (With Derating)
Dimension: 7.05" L x 3.90" W x 1.77" H (179.0mm x 99.0mm x 45.0mm)
Alternative Parts (Cross-Reference): HRP-100-5; RSP-150-15; RSP-150-13.5SP100-7.5;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9520
Current - Output 1: 13.5 A
Mfr: MEAN WELL USA Inc.
Product Status: Obsolete
Approval Agency: CB, CE, cURus, TUV

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1024974-SP-100-7.5
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1088901-HRPG-1000-24 - Win Source Electronics
Specs
Package Type Other; Bulk
Output Power 1008 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1335160-GSM40A12-P1J - Win Source Electronics
Specs
Output Power 40 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - Board Mount - AC DC Converters - 1237773-IRM-10-12 - Win Source Electronics
Specs
Package Type DIP; Other; Box
Output Power 10 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1095553-MSP-200-12 - Win Source Electronics
Specs
Package Type Other; Box
Output Power 200 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details