Win Source Electronics Interface - Interface - Specialized - LTC4306IGN#TRPBF 812908-LTC4306IGN#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812908-LTC4306IGN#TR PBF Packaging: Reel Mounting Style: SMD Applications: Multiplexer with Amplifier Interface: SMBus (2-Wire/I²C) Supplier Device Package: 24-SSOP Manufacturer Package: 24-SSOP Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V Part Number Series: LTC4306
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812908-LTC4306IGN#TR PBF Packaging: Reel Mounting Style: SMD Applications: Multiplexer with Amplifier Interface: SMBus (2-Wire/I²C) Supplier Device Package: 24-SSOP Manufacturer Package: 24-SSOP Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V Part Number Series: LTC4306
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4306IGN#TRPBF - 812908-LTC4306IGN#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4306IGN#TRPBF
812908-LTC4306IGN#TRPBF
Interface - Interface - Specialized - LTC4306IGN#TRPBF 812908-LTC4306IGN#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812908-LTC4306IGN#TR PBF Packaging: Reel Mounting Style: SMD Applications: Multiplexer with Amplifier Interface: SMBus (2-Wire/I²C) Supplier Device Package: 24-SSOP Manufacturer Package: 24-SSOP Popularity: Low Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.2V ~ 5.5V Part Number Series: LTC4306

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812908-LTC4306IGN#TRPBF
Packaging: Reel
Mounting Style: SMD
Applications: Multiplexer with Amplifier
Interface: SMBus (2-Wire/I²C)
Supplier Device Package: 24-SSOP
Manufacturer Package: 24-SSOP
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.2V ~ 5.5V
Part Number Series: LTC4306

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 812908-LTC4306IGN#TRPBF
Product Name Interface - Interface - Specialized - LTC4306IGN#TRPBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1222797-LT1130ACNW#PBF - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1081ISW#PBF - 121308-LT1081ISW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4307IMS8#TRPBF - 116563-LTC4307IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.3 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details