Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8023IY 810795-LTM8023IY

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810795-LTM8023IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.8 ~ 10V Supplier Device Package: 50-BGA (11.25x9) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm) Maximum Input Voltage: 36V Manufacturer Package: 50-BBGA Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Part Number Series: LTM8023
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810795-LTM8023IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.8 ~ 10V Supplier Device Package: 50-BGA (11.25x9) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm) Maximum Input Voltage: 36V Manufacturer Package: 50-BBGA Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Part Number Series: LTM8023
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8023IY - 810795-LTM8023IY - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8023IY
810795-LTM8023IY
Power Supplies Board Mount DCDC Converters - LTM8023IY 810795-LTM8023IY
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 810795-LTM8023IY Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Applications: ITE (Commercial) Number of Outputs: 1 Voltage - Input (Min): 3.6V Voltage - Output 1: 0.8 ~ 10V Supplier Device Package: 50-BGA (11.25x9) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm) Maximum Input Voltage: 36V Manufacturer Package: 50-BBGA Module Current - Output (Maximum): 2A Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 168 MSL Level: 3 (168 Hours) Part Number Series: LTM8023

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 810795-LTM8023IY
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Applications: ITE (Commercial)
Number of Outputs: 1
Voltage - Input (Min): 3.6V
Voltage - Output 1: 0.8 ~ 10V
Supplier Device Package: 50-BGA (11.25x9)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm)
Maximum Input Voltage: 36V
Manufacturer Package: 50-BBGA Module
Current - Output (Maximum): 2A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 168
MSL Level: 3 (168 Hours)
Part Number Series: LTM8023

Buy Now

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 810795-LTM8023IY
Product Name Power Supplies Board Mount DCDC Converters - LTM8023IY
Package Type Other; 50-BBGA Module
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - SPB05B-05 - 934751-SPB05B-05 - Win Source Electronics
Specs
Package Type Other; 8-SIP Module, 7 Leads
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Board Mount Modules - 48IMS15-24-24-9 - 1216083-48IMS15-24-24-9 - Win Source Electronics
Specs
Package Type Other; Module
Output Voltage 24 volts
IOUT 0.3500 amps
View Details