Win Source Electronics Power Supplies - External/Internal (Off-Board) - DC DC Converters 1030084-PSD-30A-24

Description
Win Source Part Number: 1030084-PSD-30A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: PSD-30 (30W) Type: Open Frame Package: Box Applications: ITE (Commercial) Standard Package: 72 Power (Watts): 30W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 78% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm) Alternative Parts (Cross-Reference): LS35-24; LS25-24; ZPSA20-24PSD30A24; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: PSD-30A-24-ND,1866-5 415 Base Product Number: PSD-30 Approval Agency: CE
Request a Quote Datasheet
Description
Win Source Part Number: 1030084-PSD-30A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: PSD-30 (30W) Type: Open Frame Package: Box Applications: ITE (Commercial) Standard Package: 72 Power (Watts): 30W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 78% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm) Alternative Parts (Cross-Reference): LS35-24; LS25-24; ZPSA20-24PSD30A24; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: PSD-30A-24-ND,1866-5 415 Base Product Number: PSD-30 Approval Agency: CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - DC DC Converters - 1030084-PSD-30A-24 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - DC DC Converters
1030084-PSD-30A-24
Power Supplies - External/Internal (Off-Board) - DC DC Converters 1030084-PSD-30A-24
Win Source Part Number: 1030084-PSD-30A-24 Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters Series: PSD-30 (30W) Type: Open Frame Package: Box Applications: ITE (Commercial) Standard Package: 72 Power (Watts): 30W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 1.25A Voltage - Input (Min): 9V Voltage - Input (Max): 18V Voltage - Output 1: 24V Efficiency: 78% Mounting Type: Chassis Mount Temperature Range - Operating: -20°C ~ 60°C (With Derating) Dimension: 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm) Alternative Parts (Cross-Reference): LS35-24; LS25-24; ZPSA20-24PSD30A24; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: MEAN WELL USA Inc. Other Names: PSD-30A-24-ND,1866-5 415 Base Product Number: PSD-30 Approval Agency: CE

Win Source Part Number: 1030084-PSD-30A-24
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: PSD-30 (30W)
Type: Open Frame
Package: Box
Applications: ITE (Commercial)
Standard Package: 72
Power (Watts): 30W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 1.25A
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 24V
Efficiency: 78%
Mounting Type: Chassis Mount
Temperature Range - Operating: -20°C ~ 60°C (With Derating)
Dimension: 4.00" L x 2.00" W x 1.18" H (101.6mm x 50.8mm x 30.0mm)
Alternative Parts (Cross-Reference): LS35-24; LS25-24; ZPSA20-24PSD30A24;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: MEAN WELL USA Inc.
Other Names: PSD-30A-24-ND,1866-5415
Base Product Number: PSD-30
Approval Agency: CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1030084-PSD-30A-24
Product Name Power Supplies - External/Internal (Off-Board) - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data

Similar Products