Win Source Electronics RF Misc ICs and Modules - LTM9002CV-AA#PBF 784655-LTM9002CV-AA#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784655-LTM9002CV-AA# PBF Packaging: Tray Package: 108-LGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 14-Bit ADC Family Name: LTM9002 Categories: RF/IF and RFID Manufacturer Package: 108-LGA (15x11.25) Alternative Parts (Cross-Reference): LTM9002IV-AA#PBF; Introduction Date: May 22, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784655-LTM9002CV-AA# PBF Packaging: Tray Package: 108-LGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 14-Bit ADC Family Name: LTM9002 Categories: RF/IF and RFID Manufacturer Package: 108-LGA (15x11.25) Alternative Parts (Cross-Reference): LTM9002IV-AA#PBF; Introduction Date: May 22, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LTM9002CV-AA#PBF - 784655-LTM9002CV-AA#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LTM9002CV-AA#PBF
784655-LTM9002CV-AA#PBF
RF Misc ICs and Modules - LTM9002CV-AA#PBF 784655-LTM9002CV-AA#PBF
Manufacturer: Linear Technology Win Source Part Number: 784655-LTM9002CV-AA# PBF Packaging: Tray Package: 108-LGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 14-Bit ADC Family Name: LTM9002 Categories: RF/IF and RFID Manufacturer Package: 108-LGA (15x11.25) Alternative Parts (Cross-Reference): LTM9002IV-AA#PBF; Introduction Date: May 22, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784655-LTM9002CV-AA#PBF
Packaging: Tray
Package: 108-LGA
Frequency: 0Hz ~ 300MHz
Function: IF to Baseband Receiver
Secondary Attributes: 14-Bit ADC
Family Name: LTM9002
Categories: RF/IF and RFID
Manufacturer Package: 108-LGA (15x11.25)
Alternative Parts (Cross-Reference): LTM9002IV-AA#PBF;
Introduction Date: May 22, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784655-LTM9002CV-AA#PBF
Product Name RF Misc ICs and Modules - LTM9002CV-AA#PBF
Frequency 0.0 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 212797-TEA5710 - Win Source Electronics
Win Source Electronics
Specs
Interface PCB, Through Hole
Operating Temperature -15 to 60 C (5 to 140 F)
View Details
RF Misc ICs and Modules - LT5504EMS8#PBF - 072403-LT5504EMS8#PBF - Win Source Electronics
Specs
Frequency 8.00E8 to 2.70E9 Hz
View Details