Win Source Electronics RF Misc ICs and Modules - LTM9001IV-AA#PBF 784653-LTM9001IV-AA#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784653-LTM9001IV-AA# PBF Packaging: Tray Package: 81-BLGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 16-Bit ADC Family Name: LTM9001 Categories: RF/IF and RFID Manufacturer Package: 81-LGA (11.25x11.25) Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-AD#PBF; Introduction Date: January 24, 2008 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784653-LTM9001IV-AA# PBF Packaging: Tray Package: 81-BLGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 16-Bit ADC Family Name: LTM9001 Categories: RF/IF and RFID Manufacturer Package: 81-LGA (11.25x11.25) Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-AD#PBF; Introduction Date: January 24, 2008 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LTM9001IV-AA#PBF - 784653-LTM9001IV-AA#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LTM9001IV-AA#PBF
784653-LTM9001IV-AA#PBF
RF Misc ICs and Modules - LTM9001IV-AA#PBF 784653-LTM9001IV-AA#PBF
Manufacturer: Linear Technology Win Source Part Number: 784653-LTM9001IV-AA# PBF Packaging: Tray Package: 81-BLGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 16-Bit ADC Family Name: LTM9001 Categories: RF/IF and RFID Manufacturer Package: 81-LGA (11.25x11.25) Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-AD#PBF; Introduction Date: January 24, 2008 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784653-LTM9001IV-AA#PBF
Packaging: Tray
Package: 81-BLGA
Frequency: 0Hz ~ 300MHz
Function: IF to Baseband Receiver
Secondary Attributes: 16-Bit ADC
Family Name: LTM9001
Categories: RF/IF and RFID
Manufacturer Package: 81-LGA (11.25x11.25)
Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-AD#PBF;
Introduction Date: January 24, 2008
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784653-LTM9001IV-AA#PBF
Product Name RF Misc ICs and Modules - LTM9001IV-AA#PBF
Frequency 0.0 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5505-2ES5#TRPBF - 303470-LTC5505-2ES5#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details
RF Detectors - LTC5505-1ES5 - 303464-LTC5505-1ES5 - Win Source Electronics
Specs
Frequency 3.00E8 to 3.00E9 Hz
View Details