Win Source Electronics RF Detectors - LTC5582IDD#PBF 041261-LTC5582IDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 041261-LTC5582IDD#PB F Packaging: Tube/Rail Frequency: 40MHz to 10GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -57dBm to 2dBm Categories: RF/IF and RFID Status: Active Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 41.6mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 041261-LTC5582IDD#PB F Packaging: Tube/Rail Frequency: 40MHz to 10GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -57dBm to 2dBm Categories: RF/IF and RFID Status: Active Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 41.6mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5582IDD#PBF - 041261-LTC5582IDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5582IDD#PBF
041261-LTC5582IDD#PBF
RF Detectors - LTC5582IDD#PBF 041261-LTC5582IDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 041261-LTC5582IDD#PB F Packaging: Tube/Rail Frequency: 40MHz to 10GHz RF Type: CDMA, LTE, W-CDMA, WiMAX Accuracy: ±0.5dB Input Range: -57dBm to 2dBm Categories: RF/IF and RFID Status: Active Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 3.1 V to 3.5 V Operating Supply Current: 41.6mA

Manufacturer: Linear Technology
Win Source Part Number: 041261-LTC5582IDD#PBF
Packaging: Tube/Rail
Frequency: 40MHz to 10GHz
RF Type: CDMA, LTE, W-CDMA, WiMAX
Accuracy: ±0.5dB
Input Range: -57dBm to 2dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 3.1 V to 3.5 V
Operating Supply Current: 41.6mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 041261-LTC5582IDD#PBF
Product Name RF Detectors - LTC5582IDD#PBF
Frequency 4.00E7 to 1.00E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5536ES6#TRPBF - 784205-LTC5536ES6#TRPBF - Win Source Electronics
Specs
Frequency 6.00E8 to 7.00E9 Hz
View Details
RF Detectors - LTC5532ES6#TRMPBF - 784202-LTC5532ES6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF/IF and RFID - 141428-TDA7010T3TM - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 1.50E6 to 1.10E8 Hz
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
RF Detectors - LTC5533EDE - 97866-LTC5533EDE - Win Source Electronics
Specs
Frequency 3.00E8 to 1.10E10 Hz
View Details