Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8052MPV#PBF 784639-LTM8052MPV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784639-LTM8052MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP, UVLO Package: 81-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 24 V Family Name: LTM8052 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm) Manufacturer Package: 81-LGA (15x11.25) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): WPMDH1302401JT; LMZ14203HTZ/NOPB; PTN78060HAS; ICM14001; Introduction Date: September 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784639-LTM8052MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP, UVLO Package: 81-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 24 V Family Name: LTM8052 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm) Manufacturer Package: 81-LGA (15x11.25) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): WPMDH1302401JT; LMZ14203HTZ/NOPB; PTN78060HAS; ICM14001; Introduction Date: September 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8052MPV#PBF
784639-LTM8052MPV#PBF
Power Supplies Board Mount DCDC Converters - LTM8052MPV#PBF 784639-LTM8052MPV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784639-LTM8052MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP, UVLO Package: 81-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 24 V Family Name: LTM8052 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm) Manufacturer Package: 81-LGA (15x11.25) Input Voltage MIN: 6V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): WPMDH1302401JT; LMZ14203HTZ/NOPB; PTN78060HAS; ICM14001; Introduction Date: September 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784639-LTM8052MPV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Features: OCP, OVP, UVLO
Package: 81-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 24 V
Family Name: LTM8052
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.44" W x 0.11" H (15.0mm x 11.3mm x 2.8mm)
Manufacturer Package: 81-LGA (15x11.25)
Input Voltage MIN: 6V
Voltage Input MAX: 36V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): WPMDH1302401JT; LMZ14203HTZ/NOPB; PTN78060HAS; ICM14001;
Introduction Date: September 26, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784639-LTM8052MPV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8052MPV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 4 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 0.2000 amps
View Details