Win Source Electronics Power Supplies - Board Mount 143616-LTM4633MPY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 143616-LTM4633MPY#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP Package: 144-BGA Size / Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 3 Current - Output (Max): 10A, 10A, 10A Voltage - Input (Min): 4.7V Voltage - Input (Max): 16V Voltage - Output 1: 0.8 ~ 1.8 V Voltage - Output 2: 0.8 ~ 1.8 V Voltage - Output 3: 0.8 ~ 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 143616-LTM4633MPY#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP Package: 144-BGA Size / Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 3 Current - Output (Max): 10A, 10A, 10A Voltage - Input (Min): 4.7V Voltage - Input (Max): 16V Voltage - Output 1: 0.8 ~ 1.8 V Voltage - Output 2: 0.8 ~ 1.8 V Voltage - Output 3: 0.8 ~ 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 143616-LTM4633MPY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
143616-LTM4633MPY#PBF
Power Supplies - Board Mount 143616-LTM4633MPY#PBF
Manufacturer: Linear Technology Win Source Part Number: 143616-LTM4633MPY#PB F Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 125°C Features: OCP, OVP Package: 144-BGA Size / Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm) Applications: ITE (Commercial) Number of Outputs: 3 Current - Output (Max): 10A, 10A, 10A Voltage - Input (Min): 4.7V Voltage - Input (Max): 16V Voltage - Output 1: 0.8 ~ 1.8 V Voltage - Output 2: 0.8 ~ 1.8 V Voltage - Output 3: 0.8 ~ 5.5 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 143616-LTM4633MPY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 125°C
Features: OCP, OVP
Package: 144-BGA
Size / Dimension: 0.59" L x 0.59" W x 0.20" H (15.0mm x 15.0mm x 5.0mm)
Applications: ITE (Commercial)
Number of Outputs: 3
Current - Output (Max): 10A, 10A, 10A
Voltage - Input (Min): 4.7V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.8 ~ 1.8 V
Voltage - Output 2: 0.8 ~ 1.8 V
Voltage - Output 3: 0.8 ~ 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 143616-LTM4633MPY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details