Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8032MPY#PBF 784624-LTM8032MPY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784624-LTM8032MPY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Package: 71-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8032 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm) Manufacturer Package: 71-BGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001; ICM14001R; LTM8032MPY; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784624-LTM8032MPY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Package: 71-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8032 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm) Manufacturer Package: 71-BGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001; ICM14001R; LTM8032MPY; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8032MPY#PBF
784624-LTM8032MPY#PBF
Power Supplies Board Mount DCDC Converters - LTM8032MPY#PBF 784624-LTM8032MPY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784624-LTM8032MPY#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Package: 71-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8032 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm) Manufacturer Package: 71-BGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001; ICM14001R; LTM8032MPY; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784624-LTM8032MPY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Package: 71-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 10 V
Family Name: LTM8032
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.13" H (15.0mm x 9.0mm x 3.4mm)
Manufacturer Package: 71-BGA (15x9)
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001; ICM14001R; LTM8032MPY;
Introduction Date: February 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784624-LTM8032MPY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8032MPY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products