Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4623EY#PBF 784591-LTM4623EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784591-LTM4623EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784591-LTM4623EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4623EY#PBF
784591-LTM4623EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4623EY#PBF 784591-LTM4623EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784591-LTM4623EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 3A Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784591-LTM4623EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP, UVLO
Package: 25-PowerBBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Categories: Power Supplies - Board Mount
Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Manufacturer Package: 25-BGA (6.25x6.25)
Input Voltage MIN: 4V
Voltage Input MAX: 20V
Current - Output (Maximum): 3A
Alternative Parts (Cross-Reference): LTM4623IV#PBF; LTM4623EV#PBF; LTM4623IY#PBF; LTM4623EY#PBF;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784591-LTM4623EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4623EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 13 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
DC Output Current 15 amps
Number of Outputs 1 #
View Details