Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8029IY#PBF 784620-LTM8029IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784620-LTM8029IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 35-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 18 V Family Name: LTM8029 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm) Manufacturer Package: 35-BGA (11.25x6.25) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): ICM14001; ICM14001R; LTM8029EY#PBF; LTM8029MPY#PBF ; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784620-LTM8029IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 35-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 18 V Family Name: LTM8029 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm) Manufacturer Package: 35-BGA (11.25x6.25) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): ICM14001; ICM14001R; LTM8029EY#PBF; LTM8029MPY#PBF ; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8029IY#PBF
784620-LTM8029IY#PBF
Power Supplies Board Mount DCDC Converters - LTM8029IY#PBF 784620-LTM8029IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784620-LTM8029IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 35-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 1.2 ~ 18 V Family Name: LTM8029 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm) Manufacturer Package: 35-BGA (11.25x6.25) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 600mA Alternative Parts (Cross-Reference): ICM14001; ICM14001R; LTM8029EY#PBF; LTM8029MPY#PBF ; Introduction Date: March 21, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784620-LTM8029IY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Package: 35-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 1.2 ~ 18 V
Family Name: LTM8029
Categories: Power Supplies - Board Mount
Dimension: 0.44" L x 0.25" W x 0.13" H (11.3mm x 6.3mm x 3.4mm)
Manufacturer Package: 35-BGA (11.25x6.25)
Input Voltage MIN: 4.5V
Voltage Input MAX: 36V
Current - Output (Maximum): 600mA
Alternative Parts (Cross-Reference): ICM14001; ICM14001R; LTM8029EY#PBF; LTM8029MPY#PBF ;
Introduction Date: March 21, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784620-LTM8029IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8029IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 10 amps
View Details