Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF 784635-LTM8050IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784635-LTM8050IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OTP Package: 70-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 24 V Family Name: LTM8050 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Manufacturer Package: 70-BGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 58V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTM8050IY; LTM8050MPY; LTM8050MPY#PBF ; Introduction Date: July 31, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784635-LTM8050IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OTP Package: 70-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 24 V Family Name: LTM8050 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Manufacturer Package: 70-BGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 58V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTM8050IY; LTM8050MPY; LTM8050MPY#PBF ; Introduction Date: July 31, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF - 784635-LTM8050IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF
784635-LTM8050IY#PBF
Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF 784635-LTM8050IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784635-LTM8050IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OTP Package: 70-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 24 V Family Name: LTM8050 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Manufacturer Package: 70-BGA (15x9) Input Voltage MIN: 3.6V Voltage Input MAX: 58V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTM8050IY; LTM8050MPY; LTM8050MPY#PBF ; Introduction Date: July 31, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784635-LTM8050IY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OTP
Package: 70-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 24 V
Family Name: LTM8050
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Manufacturer Package: 70-BGA (15x9)
Input Voltage MIN: 3.6V
Voltage Input MAX: 58V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): LTM8050IY; LTM8050MPY; LTM8050MPY#PBF ;
Introduction Date: July 31, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784635-LTM8050IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM8050EY#PBF - 784634-LTM8050EY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
View Details