Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4676EY#PBF 784607-LTM4676EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784607-LTM4676EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.5 ~ 5.4 V Voltage - Output 2: 0.5 ~ 5.4 V Family Name: LTM4676 Categories: Power Supplies - Board Mount Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Manufacturer Package: 144-BGA (16x16) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4676IY#PBF; LTM4676EY#PBF-ES; LTM4676AEY#PBF; LTM4676AIY; Introduction Date: August 22, 2013 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784607-LTM4676EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.5 ~ 5.4 V Voltage - Output 2: 0.5 ~ 5.4 V Family Name: LTM4676 Categories: Power Supplies - Board Mount Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Manufacturer Package: 144-BGA (16x16) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4676IY#PBF; LTM4676EY#PBF-ES; LTM4676AEY#PBF; LTM4676AIY; Introduction Date: August 22, 2013 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4676EY#PBF
784607-LTM4676EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4676EY#PBF 784607-LTM4676EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784607-LTM4676EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.5 ~ 5.4 V Voltage - Output 2: 0.5 ~ 5.4 V Family Name: LTM4676 Categories: Power Supplies - Board Mount Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm) Manufacturer Package: 144-BGA (16x16) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 13A, 13A Alternative Parts (Cross-Reference): LTM4676IY#PBF; LTM4676EY#PBF-ES; LTM4676AEY#PBF; LTM4676AIY; Introduction Date: August 22, 2013 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784607-LTM4676EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP
Package: 144-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 2
Voltage - Output 1: 0.5 ~ 5.4 V
Voltage - Output 2: 0.5 ~ 5.4 V
Family Name: LTM4676
Categories: Power Supplies - Board Mount
Dimension: 0.63" L x 0.63" W x 0.20" H (16.0mm x 16.0mm x 5.0mm)
Manufacturer Package: 144-BGA (16x16)
Input Voltage MIN: 4.5V
Voltage Input MAX: 26.5V
Current - Output (Maximum): 13A, 13A
Alternative Parts (Cross-Reference): LTM4676IY#PBF; LTM4676EY#PBF-ES; LTM4676AEY#PBF; LTM4676AIY;
Introduction Date: August 22, 2013
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784607-LTM4676EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4676EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
View Details