Win Source Electronics Power Supplies - Board Mount 206797-LTM4649EY#PBF

Description
Manufacturer: Linear-Technology Win Source Part Number: 206797-LTM4649EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 68-BGA Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 3.3 V Alternative Parts (Cross-Reference): PTD08A006WAD; ZL9010MIR-T; ZL9010MIRZ-T; LTM4649EY#PBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206797-LTM4649EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 68-BGA Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 3.3 V Alternative Parts (Cross-Reference): PTD08A006WAD; ZL9010MIR-T; ZL9010MIRZ-T; LTM4649EY#PBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
206797-LTM4649EY#PBF
Power Supplies - Board Mount 206797-LTM4649EY#PBF
Manufacturer: Linear-Technology Win Source Part Number: 206797-LTM4649EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 68-BGA Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 4.5V Voltage - Input (Max): 16V Voltage - Output 1: 0.6 ~ 3.3 V Alternative Parts (Cross-Reference): PTD08A006WAD; ZL9010MIR-T; ZL9010MIRZ-T; LTM4649EY#PBF; Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206797-LTM4649EY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP
Package: 68-BGA
Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 16V
Voltage - Output 1: 0.6 ~ 3.3 V
Alternative Parts (Cross-Reference): PTD08A006WAD; ZL9010MIR-T; ZL9010MIRZ-T; LTM4649EY#PBF;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206797-LTM4649EY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps
View Details