Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4637EV#PBF 784600-LTM4637EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784600-LTM4637EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 133-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 88% Family Name: LTM4637 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 133-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): ISL8212MFRZ; ISL8282MFRZ-T1; SiC931BED-T1-GE3; ISL8282MFRZ-T; Introduction Date: April 25, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784600-LTM4637EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 133-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 88% Family Name: LTM4637 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 133-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): ISL8212MFRZ; ISL8282MFRZ-T1; SiC931BED-T1-GE3; ISL8282MFRZ-T; Introduction Date: April 25, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4637EV#PBF
784600-LTM4637EV#PBF
Power Supplies Board Mount DCDC Converters - LTM4637EV#PBF 784600-LTM4637EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784600-LTM4637EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 133-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 88% Family Name: LTM4637 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 133-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 20A Alternative Parts (Cross-Reference): ISL8212MFRZ; ISL8282MFRZ-T1; SiC931BED-T1-GE3; ISL8282MFRZ-T; Introduction Date: April 25, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784600-LTM4637EV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP
Package: 133-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 88%
Family Name: LTM4637
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package: 133-LGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Current - Output (Maximum): 20A
Alternative Parts (Cross-Reference): ISL8212MFRZ; ISL8282MFRZ-T1; SiC931BED-T1-GE3; ISL8282MFRZ-T;
Introduction Date: April 25, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784600-LTM4637EV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4637EV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 5 amps
View Details
Power Supplies Board Mount DCDC Converters - LTM8052EV#PBF - 784638-LTM8052EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Power Supplies - Board Mount - 143616-LTM4633MPY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 10 amps
View Details