Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4627IY#PBF 784595-LTM4627IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784595-LTM4627IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Family Name: LTM4627 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): ISL8201MIRZ; SiC931BED-T1-GE3; SiC931BED-Y1-GE3; ISL8201MIRZ-T; Introduction Date: August 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784595-LTM4627IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Family Name: LTM4627 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): ISL8201MIRZ; SiC931BED-T1-GE3; SiC931BED-Y1-GE3; ISL8201MIRZ-T; Introduction Date: August 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4627IY#PBF - 784595-LTM4627IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4627IY#PBF
784595-LTM4627IY#PBF
Power Supplies Board Mount DCDC Converters - LTM4627IY#PBF 784595-LTM4627IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784595-LTM4627IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP Package: 133-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5 V Efficiency: 93% Family Name: LTM4627 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm) Manufacturer Package: 133-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 20V Current - Output (Maximum): 15A Alternative Parts (Cross-Reference): ISL8201MIRZ; SiC931BED-T1-GE3; SiC931BED-Y1-GE3; ISL8201MIRZ-T; Introduction Date: August 27, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784595-LTM4627IY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP
Package: 133-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5 V
Efficiency: 93%
Family Name: LTM4627
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Manufacturer Package: 133-BGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 20V
Current - Output (Maximum): 15A
Alternative Parts (Cross-Reference): ISL8201MIRZ; SiC931BED-T1-GE3; SiC931BED-Y1-GE3; ISL8201MIRZ-T;
Introduction Date: August 27, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784595-LTM4627IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4627IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF - 784575-LTM4607EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details