Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4625IY#PBF 784593-LTM4625IY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784593-LTM4625IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 91% Family Name: LTM4625 Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LMZ22003TZ; ISL8204MIRZ-T; LMZ22005TZE; Introduction Date: November 03, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784593-LTM4625IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 91% Family Name: LTM4625 Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LMZ22003TZ; ISL8204MIRZ-T; LMZ22005TZE; Introduction Date: November 03, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4625IY#PBF
784593-LTM4625IY#PBF
Power Supplies Board Mount DCDC Converters - LTM4625IY#PBF 784593-LTM4625IY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784593-LTM4625IY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 91% Family Name: LTM4625 Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LMZ22003TZ; ISL8204MIRZ-T; LMZ22005TZE; Introduction Date: November 03, 2014 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784593-LTM4625IY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP, UVLO
Package: 25-PowerBBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 91%
Family Name: LTM4625
Categories: Power Supplies - Board Mount
Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Manufacturer Package: 25-BGA (6.25x6.25)
Input Voltage MIN: 4V
Voltage Input MAX: 20V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): LMZ22003TZ; ISL8204MIRZ-T; LMZ22005TZE;
Introduction Date: November 03, 2014
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784593-LTM4625IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4625IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 1340256-GST40A15-P1J - Win Source Electronics
Specs
Form Factor Board Mount
DC Output Current 2.67 amps
View Details