Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4622EY#PBF 784590-LTM4622EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784590-LTM4622EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4622 Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 3.6V Voltage Input MAX: 20V Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AM15C-1205DZ; LTM4622EV#PBF; LTM4622IV#PBF; Introduction Date: August 01, 2015 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784590-LTM4622EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4622 Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 3.6V Voltage Input MAX: 20V Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AM15C-1205DZ; LTM4622EV#PBF; LTM4622IV#PBF; Introduction Date: August 01, 2015 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4622EY#PBF - 784590-LTM4622EY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4622EY#PBF
784590-LTM4622EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4622EY#PBF 784590-LTM4622EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784590-LTM4622EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Family Name: LTM4622 Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 3.6V Voltage Input MAX: 20V Current - Output (Maximum): 2.5A Alternative Parts (Cross-Reference): AM15C-1205DZ; LTM4622EV#PBF; LTM4622IV#PBF; Introduction Date: August 01, 2015 ECCN: EAR99 Country of Origin: Malaysia, Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784590-LTM4622EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP
Package: 25-PowerBBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Family Name: LTM4622
Categories: Power Supplies - Board Mount
Dimension: 0.25" L x 0.25" W x 0.07" H (6.3mm x 6.3mm x 1.8mm)
Manufacturer Package: 25-BGA (6.25x6.25)
Input Voltage MIN: 3.6V
Voltage Input MAX: 20V
Current - Output (Maximum): 2.5A
Alternative Parts (Cross-Reference): AM15C-1205DZ; LTM4622EV#PBF; LTM4622IV#PBF;
Introduction Date: August 01, 2015
ECCN: EAR99
Country of Origin: Malaysia, Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784590-LTM4622EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4622EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details