Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8055IY#PBF 715039-LTM8055IY#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715039-LTM8055IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Efficiency: 97.5% Categories: Power Supplies - Board Mount Supplier Device Package: 121-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 121-BBGA Module Current - Output (Maximum): 8.5A Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LTM8055 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 36V Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715039-LTM8055IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Efficiency: 97.5% Categories: Power Supplies - Board Mount Supplier Device Package: 121-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 121-BBGA Module Current - Output (Maximum): 8.5A Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LTM8055 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 36V Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM8055IY#PBF - 715039-LTM8055IY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8055IY#PBF
715039-LTM8055IY#PBF
Power Supplies Board Mount DCDC Converters - LTM8055IY#PBF 715039-LTM8055IY#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715039-LTM8055IY#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP Applications: ITE (Commercial) Voltage - Output 1: 1.2 ~ 36V Efficiency: 97.5% Categories: Power Supplies - Board Mount Supplier Device Package: 121-BGA (15x15) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 121-BBGA Module Current - Output (Maximum): 8.5A Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: LTM8055 Manufacturer Pack Quantity: 119 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 5V Voltage - Input (Maximum): 36V Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 715039-LTM8055IY#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP
Applications: ITE (Commercial)
Voltage - Output 1: 1.2 ~ 36V
Efficiency: 97.5%
Categories: Power Supplies - Board Mount
Supplier Device Package: 121-BGA (15x15)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 121-BBGA Module
Current - Output (Maximum): 8.5A
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: LTM8055
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 5V
Voltage - Input (Maximum): 36V
Parts Dimension: 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 715039-LTM8055IY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8055IY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 10 amps
View Details
Specs
Form Factor Board Mount
DC Output Current 15 amps
Number of Outputs 1 #
View Details