Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF 784575-LTM4607EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784575-LTM4607EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 141-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 24 V Efficiency: 98% Family Name: LTM4607 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 141-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LTM4607EV; Introduction Date: January 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784575-LTM4607EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 141-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 24 V Efficiency: 98% Family Name: LTM4607 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 141-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LTM4607EV; Introduction Date: January 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF - 784575-LTM4607EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF
784575-LTM4607EV#PBF
Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF 784575-LTM4607EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784575-LTM4607EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 141-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 24 V Efficiency: 98% Family Name: LTM4607 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 141-LGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 36V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LTM4607EV; Introduction Date: January 21, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784575-LTM4607EV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 141-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 24 V
Efficiency: 98%
Family Name: LTM4607
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package: 141-LGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 36V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): LTM4607EV;
Introduction Date: January 21, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784575-LTM4607EV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Power Supplies Board Mount DCDC Converters - LTM4600HVMPV#PBF - 784554-LTM4600HVMPV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details