Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4628EY#PBF 715034-LTM4628EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 715034-LTM4628EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5.5 V Voltage - Output 2: 0.6 ~ 5.5 V Family Name: LTM4628E Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 144-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 8A, 8A Alternative Parts (Cross-Reference): LTM4628EV#PBF; Introduction Date: November 08, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 715034-LTM4628EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5.5 V Voltage - Output 2: 0.6 ~ 5.5 V Family Name: LTM4628E Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 144-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 8A, 8A Alternative Parts (Cross-Reference): LTM4628EV#PBF; Introduction Date: November 08, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4628EY#PBF
715034-LTM4628EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4628EY#PBF 715034-LTM4628EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 715034-LTM4628EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OVP, UVLO Package: 144-BBGA Module Applications: ITE (Commercial) Mounting: SMD Size: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5.5 V Voltage - Output 2: 0.6 ~ 5.5 V Family Name: LTM4628E Categories: Power Supplies - Board Mount Manufacturer Homepage: www.linear.com Manufacturer Package: 144-BGA (15x15) Input Voltage MIN: 4.5V Voltage Input MAX: 26.5V Current - Output (Maximum): 8A, 8A Alternative Parts (Cross-Reference): LTM4628EV#PBF; Introduction Date: November 08, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 715034-LTM4628EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OVP, UVLO
Package: 144-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Size: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Number of Outputs: 2
Voltage - Output 1: 0.6 ~ 5.5 V
Voltage - Output 2: 0.6 ~ 5.5 V
Family Name: LTM4628E
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.linear.com
Manufacturer Package: 144-BGA (15x15)
Input Voltage MIN: 4.5V
Voltage Input MAX: 26.5V
Current - Output (Maximum): 8A, 8A
Alternative Parts (Cross-Reference): LTM4628EV#PBF;
Introduction Date: November 08, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 715034-LTM4628EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4628EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM8027EV#PBF - 784616-LTM8027EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Power Supplies Board Mount DCDC Converters - LTM8021IV#PBF - 747026-LTM8021IV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details