Win Source Electronics Digital Isolators - LTM2883CY-3S#PBF 784536-LTM2883CY-3S#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784536-LTM2883CY-3S# PBF Series: μModule Packaging: Tray Type: SPI Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2883 Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2883IY-3S#PBF; LTM2883HY-3S#PBF; Introduction Date: September 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784536-LTM2883CY-3S# PBF Series: μModule Packaging: Tray Type: SPI Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2883 Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2883IY-3S#PBF; LTM2883HY-3S#PBF; Introduction Date: September 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2883CY-3S#PBF - 784536-LTM2883CY-3S#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2883CY-3S#PBF
784536-LTM2883CY-3S#PBF
Digital Isolators - LTM2883CY-3S#PBF 784536-LTM2883CY-3S#PBF
Manufacturer: Linear Technology Win Source Part Number: 784536-LTM2883CY-3S# PBF Series: μModule Packaging: Tray Type: SPI Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2883 Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2883IY-3S#PBF; LTM2883HY-3S#PBF; Introduction Date: September 05, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784536-LTM2883CY-3S#PBF
Series: μModule
Packaging: Tray
Type: SPI
Operating Temperature Range: 0°C ~ 70°C
Package: 32-BBGA
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4MHz, 8MHz
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 3ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: Yes
Family Name: LTM2883
Categories: Isolators
Manufacturer Package: 32-BGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): LTM2883IY-3S#PBF; LTM2883HY-3S#PBF;
Introduction Date: September 05, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784536-LTM2883CY-3S#PBF
Product Name Digital Isolators - LTM2883CY-3S#PBF
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2883CY-5I#PBF - 784537-LTM2883CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2887CY-5S#PBF - 1064314-LTM2887CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2882IY-5#PBF - 784535-LTM2882IY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTC4310CMS-2#PBF - 784077-LTC4310CMS-2#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details