Win Source Electronics Digital Isolators - LTC4310CMS-2#PBF 784077-LTC4310CMS-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784077-LTC4310CMS-2# PBF Packaging: Tube Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: LTC4310CMS-2#PBF Categories: Isolators Manufacturer Package: 10-MSOP Common Mode Transient Immunity (Minimum): 20kV/μs Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784077-LTC4310CMS-2# PBF Packaging: Tube Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: LTC4310CMS-2#PBF Categories: Isolators Manufacturer Package: 10-MSOP Common Mode Transient Immunity (Minimum): 20kV/μs Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTC4310CMS-2#PBF - 784077-LTC4310CMS-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTC4310CMS-2#PBF
784077-LTC4310CMS-2#PBF
Digital Isolators - LTC4310CMS-2#PBF 784077-LTC4310CMS-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784077-LTC4310CMS-2# PBF Packaging: Tube Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: LTC4310CMS-2#PBF Categories: Isolators Manufacturer Package: 10-MSOP Common Mode Transient Immunity (Minimum): 20kV/μs Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784077-LTC4310CMS-2#PBF
Packaging: Tube
Type: I²C
Operating Temperature Range: 0°C ~ 70°C
Package: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 400kHz
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Family Name: LTC4310CMS-2#PBF
Categories: Isolators
Manufacturer Package: 10-MSOP
Common Mode Transient Immunity (Minimum): 20kV/μs
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784077-LTC4310CMS-2#PBF
Product Name Digital Isolators - LTC4310CMS-2#PBF
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2886IY-3S#PBF - 784545-LTM2886IY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2887CY-5S#PBF - 1064314-LTM2887CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2882IY-5#PBF - 784535-LTM2882IY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2883CY-5S#PBF - 1064297-LTM2883CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details