Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-3#TRPBF 784488-LTC6992CS6-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784488-LTC6992CS6-3# TRPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 3.81Hz ~ 1MHz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6992 Categories: Integrated Circuits (ICs) Operating Supply Current: 365μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6992CDCB-2#PBF; LTC6992CDCB-2#TRPBF; LTC6992CDCB6-3#PBF; LTC6992CDCB6-3#TRPBF ; Introduction Date: May 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784488-LTC6992CS6-3# TRPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 3.81Hz ~ 1MHz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6992 Categories: Integrated Circuits (ICs) Operating Supply Current: 365μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6992CDCB-2#PBF; LTC6992CDCB-2#TRPBF; LTC6992CDCB6-3#PBF; LTC6992CDCB6-3#TRPBF ; Introduction Date: May 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-3#TRPBF
784488-LTC6992CS6-3#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-3#TRPBF 784488-LTC6992CS6-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784488-LTC6992CS6-3# TRPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 3.81Hz ~ 1MHz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6992 Categories: Integrated Circuits (ICs) Operating Supply Current: 365μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6992CDCB-2#PBF; LTC6992CDCB-2#TRPBF; LTC6992CDCB6-3#PBF; LTC6992CDCB6-3#TRPBF ; Introduction Date: May 11, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784488-LTC6992CS6-3#TRPBF
Series: TimerBlox
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Frequency: 3.81Hz ~ 1MHz
Operating Supply Voltage: 2.25 V ~ 5.5 V
Family Name: LTC6992
Categories: Integrated Circuits (ICs)
Operating Supply Current: 365μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC6992CDCB-2#PBF; LTC6992CDCB-2#TRPBF; LTC6992CDCB6-3#PBF; LTC6992CDCB6-3#TRPBF;
Introduction Date: May 11, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784488-LTC6992CS6-3#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-3#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#PBF - 784397-LTC6903HMS8#PBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 1.00E-3 to 68 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF - 784461-LTC6930IMS8-8.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details
Specs
Package Type Surface Mount; TSOT-23-5
Supply Voltage 2.7 to 5.5 volts
Frequency 1.00E-3 to 33 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details