Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-5.00#PBF 784459-LTC6930IMS8-5.00#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784459-LTC6930IMS8-5 .00#PBF Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 5MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 579μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6930IMS8-5.00#TRP BF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784459-LTC6930IMS8-5 .00#PBF Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 5MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 579μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6930IMS8-5.00#TRP BF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-5.00#PBF - 784459-LTC6930IMS8-5.00#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-5.00#PBF
784459-LTC6930IMS8-5.00#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-5.00#PBF 784459-LTC6930IMS8-5.00#PBF
Manufacturer: Linear Technology Win Source Part Number: 784459-LTC6930IMS8-5 .00#PBF Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 5MHz Operating Supply Voltage: 1.7 V ~ 5.5 V Family Name: LTC6930 Categories: Integrated Circuits (ICs) Operating Supply Current: 579μA Manufacturer Package: 8-MSOP Alternative Parts (Cross-Reference): LTC6930IMS8-5.00#TRP BF; Introduction Date: July 07, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784459-LTC6930IMS8-5.00#PBF
Packaging: Tube
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 5MHz
Operating Supply Voltage: 1.7 V ~ 5.5 V
Family Name: LTC6930
Categories: Integrated Circuits (ICs)
Operating Supply Current: 579μA
Manufacturer Package: 8-MSOP
Alternative Parts (Cross-Reference): LTC6930IMS8-5.00#TRPBF;
Introduction Date: July 07, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784459-LTC6930IMS8-5.00#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-5.00#PBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HDCB-8.19#TRPBF - 784452-LTC6930HDCB-8.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF - 724798-LTC6909CMS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-5.00#TRPBF - 136547-LTC6930CDCB-5.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-DFN (2x3)
Supply Voltage 1.7 to 5.5 volts
Frequency 5 MHz
View Details