Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#PBF 784172-LTC4440EMS8E-5#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784172-LTC4440EMS8E- 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): MAX15054AUT+; MAX15054AUT+T; LTC4440EMS8E-5#TR; LTC4440EMS8E-5; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784172-LTC4440EMS8E- 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): MAX15054AUT+; MAX15054AUT+T; LTC4440EMS8E-5#TR; LTC4440EMS8E-5; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#PBF - 784172-LTC4440EMS8E-5#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#PBF
784172-LTC4440EMS8E-5#PBF
PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#PBF 784172-LTC4440EMS8E-5#PBF
Manufacturer: Linear Technology Win Source Part Number: 784172-LTC4440EMS8E- 5#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 4 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440-5 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): MAX15054AUT+; MAX15054AUT+T; LTC4440EMS8E-5#TR; LTC4440EMS8E-5; Introduction Date: March 08, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784172-LTC4440EMS8E-5#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 4 V ~ 15 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.6V
Current - Peak Output (Source, Sink): 2.4A, 2.4A
High Side Voltage - Max (Bootstrap): 80V
Rise / Fall Time (Typ): 10ns, 7ns
Family Name: LTC4440-5
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): MAX15054AUT+; MAX15054AUT+T; LTC4440EMS8E-5#TR; LTC4440EMS8E-5;
Introduction Date: March 08, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 784172-LTC4440EMS8E-5#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC4440EMS8E-5#PBF
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#PBF - 781125-LT3572EUF#PBF - Win Source Electronics
Specs
Supply Voltage 2.7 to 10 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube; Other
View Details
PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRMPBF - 784173-LTC4440ES6-5#TRMPBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details