Win Source Electronics Surge Suppression ICs - LTC4380CDD-1#PBF 784143-LTC4380CDD-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784143-LTC4380CDD-1# PBF Packaging: Tube Package: 10-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 31.5V, 50V Family Name: LTC4380 Categories: Circuit Protection Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC4380CMS-1#PBF; LTC4380CMS-1#TRPBF; LTC4380CMS-2#PBF; LTC4380CMS-2#TRPBF; Introduction Date: April 14, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784143-LTC4380CDD-1# PBF Packaging: Tube Package: 10-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 31.5V, 50V Family Name: LTC4380 Categories: Circuit Protection Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC4380CMS-1#PBF; LTC4380CMS-1#TRPBF; LTC4380CMS-2#PBF; LTC4380CMS-2#TRPBF; Introduction Date: April 14, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surge Suppression ICs - LTC4380CDD-1#PBF - 784143-LTC4380CDD-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Surge Suppression ICs - LTC4380CDD-1#PBF
784143-LTC4380CDD-1#PBF
Surge Suppression ICs - LTC4380CDD-1#PBF 784143-LTC4380CDD-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 784143-LTC4380CDD-1# PBF Packaging: Tube Package: 10-WFDFN Exposed Pad Applications: Automotive Number of Circuits: 1 Mounting: SMD Technology: External Switch Voltage - Working: 4 ~ 80V Voltage - Clamping: 31.5V, 50V Family Name: LTC4380 Categories: Circuit Protection Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): LTC4380CMS-1#PBF; LTC4380CMS-1#TRPBF; LTC4380CMS-2#PBF; LTC4380CMS-2#TRPBF; Introduction Date: April 14, 2016 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784143-LTC4380CDD-1#PBF
Packaging: Tube
Package: 10-WFDFN Exposed Pad
Applications: Automotive
Number of Circuits: 1
Mounting: SMD
Technology: External Switch
Voltage - Working: 4 ~ 80V
Voltage - Clamping: 31.5V, 50V
Family Name: LTC4380
Categories: Circuit Protection
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): LTC4380CMS-1#PBF; LTC4380CMS-1#TRPBF; LTC4380CMS-2#PBF; LTC4380CMS-2#TRPBF;
Introduction Date: April 14, 2016
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Surge Suppressors
Product Number 784143-LTC4380CDD-1#PBF
Product Name Surge Suppression ICs - LTC4380CDD-1#PBF
Mounting PCB
Unlock Full Specs
to access all available technical data

Similar Products