Win Source Electronics Interface - Interface - Specialized - LTC4305CDHD#PBF 784061-LTC4305CDHD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784061-LTC4305CDHD#P BF Packaging: Tube Package: 16-WFDFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4305CDHD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): LTC4305CDHD#TR; LTC4305CDHD; LTC4305CGN#TRPBF; LTC4305CGN#PBF; Introduction Date: August 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784061-LTC4305CDHD#P BF Packaging: Tube Package: 16-WFDFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4305CDHD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): LTC4305CDHD#TR; LTC4305CDHD; LTC4305CGN#TRPBF; LTC4305CGN#PBF; Introduction Date: August 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4305CDHD#PBF - 784061-LTC4305CDHD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4305CDHD#PBF
784061-LTC4305CDHD#PBF
Interface - Interface - Specialized - LTC4305CDHD#PBF 784061-LTC4305CDHD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784061-LTC4305CDHD#P BF Packaging: Tube Package: 16-WFDFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4305CDHD#PBF Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x4) Alternative Parts (Cross-Reference): LTC4305CDHD#TR; LTC4305CDHD; LTC4305CGN#TRPBF; LTC4305CGN#PBF; Introduction Date: August 22, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784061-LTC4305CDHD#PBF
Packaging: Tube
Package: 16-WFDFN Exposed Pad
Applications: Multiplexer with Amplifier
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.5 V
Interface: SMBus (2-Wire/I²C)
Family Name: LTC4305CDHD#PBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x4)
Alternative Parts (Cross-Reference): LTC4305CDHD#TR; LTC4305CDHD; LTC4305CGN#TRPBF; LTC4305CGN#PBF;
Introduction Date: August 22, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784061-LTC4305CDHD#PBF
Product Name Interface - Interface - Specialized - LTC4305CDHD#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Filters - Active - LTC1067IGN#TRPBF - 122153-LTC1067IGN#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 3 V ~ 11 V~ ±3 V ~ 5.5 V
Package Type SOP; SSOP; 16-SSOP
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC489IN#PBF - 1063751-LTC489IN#PBF - Win Source Electronics
Specs
Device Type Receiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#PBF - 1060771-LTC1484IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details