Win Source Electronics PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705IGN#PBF 783572-LTC3705IGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783572-LTC3705IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Supply Voltage: 18 V ~ 80 V Family Name: LTC3705 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3705EGN#TR; LTC3705EGN; LTC3705IGN; LTC3705IGN#TR; Introduction Date: December 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783572-LTC3705IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Supply Voltage: 18 V ~ 80 V Family Name: LTC3705 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3705EGN#TR; LTC3705EGN; LTC3705IGN; LTC3705IGN#TR; Introduction Date: December 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705IGN#PBF - 783572-LTC3705IGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705IGN#PBF
783572-LTC3705IGN#PBF
PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705IGN#PBF 783572-LTC3705IGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 783572-LTC3705IGN#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Output Isolation: Isolated Internal Switch(s): No Topology: Forward, Secondary Side SR Fault Protection: Current Limiting Control Features: Soft Start Supply Voltage: 18 V ~ 80 V Family Name: LTC3705 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): LTC3705EGN#TR; LTC3705EGN; LTC3705IGN; LTC3705IGN#TR; Introduction Date: December 07, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783572-LTC3705IGN#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Isolation: Isolated
Internal Switch(s): No
Topology: Forward, Secondary Side SR
Fault Protection: Current Limiting
Control Features: Soft Start
Supply Voltage: 18 V ~ 80 V
Family Name: LTC3705
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): LTC3705EGN#TR; LTC3705EGN; LTC3705IGN; LTC3705IGN#TR;
Introduction Date: December 07, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 783572-LTC3705IGN#PBF
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - LTC3705IGN#PBF
Package Type SSOP; Other; 16-SSOP (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - USP-350-48 - 846771-USP-350-48 - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Desktop, Wall Adapters - 975390-GSM40B18-P1J - Win Source Electronics
Specs
Package Type Other; Box
Output Power 40 watts
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
AC DC Converters - RT-65D - 847099-RT-65D - Win Source Electronics
Specs
Package Type Other; Box
View Details
Power Supplies - Board Mount - AC DC Converters - 1237774-IRM-03-12 - Win Source Electronics
Specs
Package Type DIP; Other; Tube
Output Power 3 watts
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details