Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IFE#PBF 783292-LTC3265IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783292-LTC3265IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 50kHz ~ 500kHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3265 Output Voltage: -Vin, 2Vin Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3265EFE#PBF; LTC3265IDHC#PBF; LTC3265EDHC#TRPBF; LTC3265IDHC#TRPBF; Introduction Date: August 18, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783292-LTC3265IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 50kHz ~ 500kHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3265 Output Voltage: -Vin, 2Vin Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3265EFE#PBF; LTC3265IDHC#PBF; LTC3265EDHC#TRPBF; LTC3265IDHC#TRPBF; Introduction Date: August 18, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IFE#PBF - 783292-LTC3265IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IFE#PBF
783292-LTC3265IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IFE#PBF 783292-LTC3265IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783292-LTC3265IFE#PB F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Fixed Function: Ratiometric Topology: Charge Pump Frequency - Switching: 50kHz ~ 500kHz Number of Outputs: 2 Output Configuration: Positive and Negative (Dual Rail) Synchronous Rectifier: No Output Current: 100mA Family Name: LTC3265 Output Voltage: -Vin, 2Vin Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Input Voltage MIN: 4.5V Voltage Input MAX: 32V Alternative Parts (Cross-Reference): LTC3265EFE#PBF; LTC3265IDHC#PBF; LTC3265EDHC#TRPBF; LTC3265IDHC#TRPBF; Introduction Date: August 18, 2015 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783292-LTC3265IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Fixed
Function: Ratiometric
Topology: Charge Pump
Frequency - Switching: 50kHz ~ 500kHz
Number of Outputs: 2
Output Configuration: Positive and Negative (Dual Rail)
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LTC3265
Output Voltage: -Vin, 2Vin
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Input Voltage MIN: 4.5V
Voltage Input MAX: 32V
Alternative Parts (Cross-Reference): LTC3265EFE#PBF; LTC3265IDHC#PBF; LTC3265EDHC#TRPBF; LTC3265IDHC#TRPBF;
Introduction Date: August 18, 2015
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783292-LTC3265IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3265IFE#PBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579EFE#PBF - 020409-LT3579EFE#PBF - Win Source Electronics
Specs
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054MJ8 - 1204886-LT1054MJ8 - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-CDIP (0.300", 7.62mm)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3528EDDB#TRMPBF - 020588-LTC3528EDDB#TRMPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 8-DFN (3x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LTC1435CG-PBF - 072465-LTC1435CG-PBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Transistor Driver
Package Type SSOP; Other; 16-SSOP
View Details