Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054MJ8 1204886-LT1054MJ8

Description
Manufacturer: Linear Technology Win Source Part Number: 1204886-LT1054MJ8 Series: * Packaging: Tube Mounting Style: Through Hole Package: 8-CDIP (0.300", 7.62mm) Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-CERDIP Output Voltage MAX: 14V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054MH; LT1054MJ8#TRPBF; LT1054MJ8#PBF; Introduction Date: December 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1204886-LT1054MJ8 Series: * Packaging: Tube Mounting Style: Through Hole Package: 8-CDIP (0.300", 7.62mm) Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-CERDIP Output Voltage MAX: 14V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054MH; LT1054MJ8#TRPBF; LT1054MJ8#PBF; Introduction Date: December 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054MJ8 - 1204886-LT1054MJ8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054MJ8
1204886-LT1054MJ8
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054MJ8 1204886-LT1054MJ8
Manufacturer: Linear Technology Win Source Part Number: 1204886-LT1054MJ8 Series: * Packaging: Tube Mounting Style: Through Hole Package: 8-CDIP (0.300", 7.62mm) Output Type: Adjustable (Fixed) Function: Ratiometric, Step-Up Topology: Charge Pump Frequency - Switching: 25kHz Number of Outputs: 1 Part Status: Obsolete(EOL) Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 100mA Family Name: LT1054 Output Voltage: 2.5V (-Vin, 2Vin) Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 8-CERDIP Output Voltage MAX: 14V Input Voltage MIN: 3.5V Voltage Input MAX: 15V Alternative Parts (Cross-Reference): LT1054MH; LT1054MJ8#TRPBF; LT1054MJ8#PBF; Introduction Date: December 23, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1204886-LT1054MJ8
Series: *
Packaging: Tube
Mounting Style: Through Hole
Package: 8-CDIP (0.300", 7.62mm)
Output Type: Adjustable (Fixed)
Function: Ratiometric, Step-Up
Topology: Charge Pump
Frequency - Switching: 25kHz
Number of Outputs: 1
Part Status: Obsolete(EOL)
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 100mA
Family Name: LT1054
Output Voltage: 2.5V (-Vin, 2Vin)
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 8-CERDIP
Output Voltage MAX: 14V
Input Voltage MIN: 3.5V
Voltage Input MAX: 15V
Alternative Parts (Cross-Reference): LT1054MH; LT1054MJ8#TRPBF; LT1054MJ8#PBF;
Introduction Date: December 23, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 1204886-LT1054MJ8
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054MJ8
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type DIP; Other; 8-CDIP (0.300", 7.62mm)
Life Cycle Stage PhaseOut; Obsolete(EOL)
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1502CMS8-3.3#PBF - 782014-LTC1502CMS8-3.3#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3113IFE#PBF - 020560-LTC3113IFE#PBF - Win Source Electronics
Specs
Configuration / Function Buck-Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1144IN8#PBF - 781760-LTC1144IN8#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3414EFE#TRPBF - 020574-LTC3414EFE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck; Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP-EP
View Details