Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EMSE#PBF 783279-LTC3245EMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783279-LTC3245EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA Family Name: LTC3245 Output Voltage: 2.5V (3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.7V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LTC3245EDE#TRPBF; LTC3245EDE#PBF; LTC3245EMSE#TRPBF; LTC3245MPMSE#TRPBF; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783279-LTC3245EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA Family Name: LTC3245 Output Voltage: 2.5V (3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.7V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LTC3245EDE#TRPBF; LTC3245EDE#PBF; LTC3245EMSE#TRPBF; LTC3245MPMSE#TRPBF; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EMSE#PBF - 783279-LTC3245EMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EMSE#PBF
783279-LTC3245EMSE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EMSE#PBF 783279-LTC3245EMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 783279-LTC3245EMSE#P BF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable (Programmable) Function: Step-Up/Step-Down Topology: Charge Pump Frequency - Switching: 450kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 250mA Family Name: LTC3245 Output Voltage: 2.5V (3.3V, 5V) Categories: Integrated Circuits (ICs) Manufacturer Package: 12-MSOP-EP Output Voltage MAX: 5V Input Voltage MIN: 2.7V Voltage Input MAX: 38V Alternative Parts (Cross-Reference): LTC3245EDE#TRPBF; LTC3245EDE#PBF; LTC3245EMSE#TRPBF; LTC3245MPMSE#TRPBF; Introduction Date: March 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783279-LTC3245EMSE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable (Programmable)
Function: Step-Up/Step-Down
Topology: Charge Pump
Frequency - Switching: 450kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 250mA
Family Name: LTC3245
Output Voltage: 2.5V (3.3V, 5V)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-MSOP-EP
Output Voltage MAX: 5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 38V
Alternative Parts (Cross-Reference): LTC3245EDE#TRPBF; LTC3245EDE#PBF; LTC3245EMSE#TRPBF; LTC3245MPMSE#TRPBF;
Introduction Date: March 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 783279-LTC3245EMSE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3245EMSE#PBF
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable (Programmable)
Package Type SSOP; Other; 12-TSSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 2.5 to 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - Linear + Switching - LT1243CN8 - 1029992-LT1243CN8 - Win Source Electronics
Specs
Package Type DIP; Other; DIP
Special Features Multiple Outputs
IOUT 1 amps
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3422EDD#TRPBF - 020581-LTC3422EDD#TRPBF - Win Source Electronics
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-DFN (3x3)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3685EMSE#TRPBF - 020416-LT3685EMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3413EFE/TR - 072570-LTC3413EFE/TR - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 16-TSSOP-EP
View Details