Win Source Electronics Board Mount LED Drivers - DC1265A-B 783271-DC1265A-B

Description
Manufacturer: Linear Technology Win Source Part Number: 783271-DC1265A-B Features: Dimmable, I2C Interface Voltage - Input: 2.9 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LTC3220-1 Family Name: DC1265A Outputs and Type: 18, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783271-DC1265A-B Features: Dimmable, I2C Interface Voltage - Input: 2.9 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LTC3220-1 Family Name: DC1265A Outputs and Type: 18, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - DC1265A-B - 783271-DC1265A-B - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - DC1265A-B
783271-DC1265A-B
Board Mount LED Drivers - DC1265A-B 783271-DC1265A-B
Manufacturer: Linear Technology Win Source Part Number: 783271-DC1265A-B Features: Dimmable, I2C Interface Voltage - Input: 2.9 V ~ 5.5 V Supplied Contents: Board(s) Utilized IC / Part: LTC3220-1 Family Name: DC1265A Outputs and Type: 18, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: January 21, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783271-DC1265A-B
Features: Dimmable, I2C Interface
Voltage - Input: 2.9 V ~ 5.5 V
Supplied Contents: Board(s)
Utilized IC / Part: LTC3220-1
Family Name: DC1265A
Outputs and Type: 18, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Introduction Date: January 21, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783271-DC1265A-B
Product Name Board Mount LED Drivers - DC1265A-B
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - PAM2701 - 1235306-PAM2701 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1114728-PLD-16-1050B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 180 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069523-ELG-100-C500B - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3496EUFD#TRPBF - 732128-LT3496EUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details