Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#PBF 782965-LTC2804CDHC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782965-LTC2804CDHC#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX3223EEPP+G2X; TRS3223CDBR; TRS3223CDB; TRS3223CDBRG4; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782965-LTC2804CDHC#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX3223EEPP+G2X; TRS3223CDBR; TRS3223CDB; TRS3223CDBRG4; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#PBF - 782965-LTC2804CDHC#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#PBF
782965-LTC2804CDHC#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#PBF 782965-LTC2804CDHC#PBF
Manufacturer: Linear Technology Win Source Part Number: 782965-LTC2804CDHC#P BF Packaging: Tube Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 16-WFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-DFN (5x3) Alternative Parts (Cross-Reference): MAX3223EEPP+G2X; TRS3223CDBR; TRS3223CDB; TRS3223CDBRG4; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782965-LTC2804CDHC#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 16-WFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 1Mbps
Family Name: LTC2804
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-DFN (5x3)
Alternative Parts (Cross-Reference): MAX3223EEPP+G2X; TRS3223CDBR; TRS3223CDB; TRS3223CDBRG4;
Introduction Date: March 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 782965-LTC2804CDHC#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2804CDHC#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC2803CDHC#PBF - 782961-LTC2803CDHC#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD
Operating Temperature 0.0 to 70.0 C (32.0 to 158.0 F)
Supply Voltage 1.8 to 5.5 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC2846IG#PBF - 142902-LTC2846IG#PBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 3.3 volts
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC485IS8#TRPBF - 124027-LTC485IS8#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 5.25 volts
View Details
Fiber Optics - Fiber Optics - Transceiver Modules - AFBR-57J5APZ - 1142865-AFBR-57J5APZ - Win Source Electronics
Specs
Package Type Plugin
Supply Voltage 3.3 volts
View Details