Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IGN-1#PBF 782967-LTC2804IGN-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782967-LTC2804IGN-1# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TRS3223EIRHLR; MAX3223EEUP/V+; MAX3223ECTP+G2X ; TRS3223CDBR; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782967-LTC2804IGN-1# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TRS3223EIRHLR; MAX3223EEUP/V+; MAX3223ECTP+G2X ; TRS3223CDBR; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IGN-1#PBF - 782967-LTC2804IGN-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IGN-1#PBF
782967-LTC2804IGN-1#PBF
Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IGN-1#PBF 782967-LTC2804IGN-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 782967-LTC2804IGN-1# PBF Packaging: Tube Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Half Receiver Hysteresis: 400mV Data Rate: 1Mbps Family Name: LTC2804 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): TRS3223EIRHLR; MAX3223EEUP/V+; MAX3223ECTP+G2X ; TRS3223CDBR; Introduction Date: March 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782967-LTC2804IGN-1#PBF
Packaging: Tube
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Half
Receiver Hysteresis: 400mV
Data Rate: 1Mbps
Family Name: LTC2804
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): TRS3223EIRHLR; MAX3223EEUP/V+; MAX3223ECTP+G2X ; TRS3223CDBR;
Introduction Date: March 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 782967-LTC2804IGN-1#PBF
Product Name Interface - Interface - Drivers, Receivers, Transceivers - LTC2804IGN-1#PBF
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data