Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CUFD#PBF 782722-LTC2600CUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782722-LTC2600CUFD#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±12, ±1 (Maximum) Family Name: LTC2600 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5591AEUI-T; MAX5591BEUI-T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782722-LTC2600CUFD#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±12, ±1 (Maximum) Family Name: LTC2600 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5591AEUI-T; MAX5591BEUI-T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CUFD#PBF
782722-LTC2600CUFD#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CUFD#PBF 782722-LTC2600CUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 782722-LTC2600CUFD#P BF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 20-WFQFN Exposed Pad Output Type: Voltage - Buffered Operating Supply Voltage: 2.5 V ~ 5.5 V Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.5 V ~ 5.5 V Resolution: 16 Settling Time: 10μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±12, ±1 (Maximum) Family Name: LTC2600 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (5x4) Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5591AEUI-T; MAX5591BEUI-T; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782722-LTC2600CUFD#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 20-WFQFN Exposed Pad
Output Type: Voltage - Buffered
Operating Supply Voltage: 2.5 V ~ 5.5 V
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.5 V ~ 5.5 V
Resolution: 16
Settling Time: 10μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±12, ±1 (Maximum)
Family Name: LTC2600
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (5x4)
Alternative Parts (Cross-Reference): MAX5825AAUP+T; MAX5825AAUP+; MAX5591AEUI-T; MAX5591BEUI-T;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782722-LTC2600CUFD#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2600CUFD#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details
Specs
Interface Type I2C; I2C
Packing Method Tube; Tube
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details