Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#TRPBF 782155-LTC1664IGN#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782155-LTC1664IGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Oversampling Interpolating DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 19μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.6, ±0.2 Family Name: LTC1664 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5585EUP+T; CC9418P; MAX5582ETP-T; CC9418S; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782155-LTC1664IGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Oversampling Interpolating DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 19μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.6, ±0.2 Family Name: LTC1664 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5585EUP+T; CC9418P; MAX5582ETP-T; CC9418S; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#TRPBF
782155-LTC1664IGN#TRPBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#TRPBF 782155-LTC1664IGN#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782155-LTC1664IGN#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 16-SSOP (0.154", 3.90mm Width) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Oversampling Interpolating DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 19μs (Typ) Number of D/A Converters: 4 INL/DNL (LSB): ±0.6, ±0.2 Family Name: LTC1664 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SSOP Alternative Parts (Cross-Reference): MAX5585EUP+T; CC9418P; MAX5582ETP-T; CC9418S; Introduction Date: January 12, 2000 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782155-LTC1664IGN#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SSOP (0.154", 3.90mm Width)
Output Type: Voltage - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Oversampling Interpolating DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 19μs (Typ)
Number of D/A Converters: 4
INL/DNL (LSB): ±0.6, ±0.2
Family Name: LTC1664
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SSOP
Alternative Parts (Cross-Reference): MAX5585EUP+T; CC9418P; MAX5582ETP-T; CC9418S;
Introduction Date: January 12, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782155-LTC1664IGN#TRPBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1664IGN#TRPBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2602IMS8#PBF - 782729-LTC2602IMS8#PBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SSOP
Packing Method Tube; Tube
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC2631AITS8-LM12#TRMPBF - 782785-LTC2631AITS8-LM12#TRMPBF - Win Source Electronics
Specs
Interface Type I2C; I2C
Packing Method Tape Reel; Reel package
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Interface Type Parallel; Parallel
Package Type SSOP
Packing Method Tape Reel; Reel package
View Details