Win Source Electronics Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CN#PBF 782146-LTC1660CN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782146-LTC1660CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Oversampling Interpolating DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 30μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.6, ±0.2 Family Name: LTC1660 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAS9186AUA1; MAX5592EUG+T; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782146-LTC1660CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Oversampling Interpolating DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 30μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.6, ±0.2 Family Name: LTC1660 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAS9186AUA1; MAX5592EUG+T; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CN#PBF
782146-LTC1660CN#PBF
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CN#PBF 782146-LTC1660CN#PBF
Manufacturer: Linear Technology Win Source Part Number: 782146-LTC1660CN#PBF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Output Type: Voltage - Unbuffered Operating Supply Voltage: 2.7 V ~ 5.5 V Architecture: Oversampling Interpolating DAC Data Interface: SPI Reference Type: External Voltage - Supply, Digital: 2.7 V ~ 5.5 V Resolution: 10 Settling Time: 30μs (Typ) Number of D/A Converters: 8 INL/DNL (LSB): ±0.6, ±0.2 Family Name: LTC1660 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAS9186AUA1; MAX5592EUG+T; Introduction Date: September 15, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782146-LTC1660CN#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Output Type: Voltage - Unbuffered
Operating Supply Voltage: 2.7 V ~ 5.5 V
Architecture: Oversampling Interpolating DAC
Data Interface: SPI
Reference Type: External
Voltage - Supply, Digital: 2.7 V ~ 5.5 V
Resolution: 10
Settling Time: 30μs (Typ)
Number of D/A Converters: 8
INL/DNL (LSB): ±0.6, ±0.2
Family Name: LTC1660
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): MAX5308EUE/GG8; MAX5594EUG; MAS9186AUA1; MAX5592EUG+T;
Introduction Date: September 15, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number 782146-LTC1660CN#PBF
Product Name Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1660CN#PBF
Interface Type SPI; SPI
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Interface Type I2C; I2C
Package Type TSOT-23-8
Packing Method Tape Reel; Reel - TR
View Details
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - LTC1595ACS8#TRPBF - 130805-LTC1595ACS8#TRPBF - Win Source Electronics
Specs
Interface Type SPI; SPI
Package Type SOIC; 8-SOIC
Packing Method Tape Reel; Reel - TR
View Details
Specs
Interface Type SPI; SPI
Package Type DIP
Packing Method Tube; Tube
View Details