Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRPBF 782022-LTC1517ES5-3.3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782022-LTC1517ES5-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 15mA Family Name: LTC1517 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Input Voltage MIN: 2V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B383DR; XC9801B373KR; S-882133APB-M2I-TF; TPS60120PWPG4; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782022-LTC1517ES5-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 15mA Family Name: LTC1517 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Input Voltage MIN: 2V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B383DR; XC9801B373KR; S-882133APB-M2I-TF; TPS60120PWPG4; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRPBF - 782022-LTC1517ES5-3.3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRPBF
782022-LTC1517ES5-3.3#TRPBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRPBF 782022-LTC1517ES5-3.3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 782022-LTC1517ES5-3. 3#TRPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output Type: Fixed Function: Step-Up Topology: Charge Pump Frequency - Switching: 700kHz Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Current: 15mA Family Name: LTC1517 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Input Voltage MIN: 2V Voltage Input MAX: 4.4V Alternative Parts (Cross-Reference): XC9802B383DR; XC9801B373KR; S-882133APB-M2I-TF; TPS60120PWPG4; Introduction Date: September 16, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 782022-LTC1517ES5-3.3#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 700kHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Current: 15mA
Family Name: LTC1517
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Input Voltage MIN: 2V
Voltage Input MAX: 4.4V
Alternative Parts (Cross-Reference): XC9802B383DR; XC9801B373KR; S-882133APB-M2I-TF; TPS60120PWPG4;
Introduction Date: September 16, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 782022-LTC1517ES5-3.3#TRPBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1517ES5-3.3#TRPBF
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; SC-74A, SOT-753
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1271CT#PBF - 1058105-LT1271CT#PBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Buck-Boost, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-220; Other; TO-220-5
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3483ES6#TRMPBF - 714983-LT3483ES6#TRMPBF - Win Source Electronics
Specs
Configuration / Function Buck, Boost, Charge Pump, Flyback
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1374HVCS8#PBF - 1058212-LT1374HVCS8#PBF - Win Source Electronics
Specs
Configuration / Function Buck, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC1983ES6-3#TRMPBF - 128653-LTC1983ES6-3#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type SOT23; Other; TSOT-23-6
View Details