Win Source Electronics Board Mount LED Drivers - LT3796IFE#PBF 781293-LT3796IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781293-LT3796IFE#PBF Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3796 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LT3796IFE#TRPBF; LT3796HFE#TRPBF; LT3796HFE#PBF; Introduction Date: April 03, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781293-LT3796IFE#PBF Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3796 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LT3796IFE#TRPBF; LT3796HFE#TRPBF; LT3796HFE#PBF; Introduction Date: April 03, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3796IFE#PBF - 781293-LT3796IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3796IFE#PBF
781293-LT3796IFE#PBF
Board Mount LED Drivers - LT3796IFE#PBF 781293-LT3796IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781293-LT3796IFE#PBF Series: True Color PWM Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3796 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-TSSOP-EP Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): LT3796IFE#TRPBF; LT3796HFE#TRPBF; LT3796HFE#PBF; Introduction Date: April 03, 2012 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781293-LT3796IFE#PBF
Series: True Color PWM
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3796
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-TSSOP-EP
Voltage Supply MAX: 100V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): LT3796IFE#TRPBF; LT3796HFE#TRPBF; LT3796HFE#PBF;
Introduction Date: April 03, 2012
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781293-LT3796IFE#PBF
Product Name Board Mount LED Drivers - LT3796IFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3761AIMSE#PBF - 781288-LT3761AIMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3486IFE#PBF - 781057-LT3486IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3517HUF#TRPBF - 781110-LT3517HUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3210EUD-1#PBF - 1062441-LTC3210EUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 25 to 400 milliamps
View Details