Win Source Electronics Board Mount LED Drivers - LT3756IUD#PBF 781265-LT3756IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781265-LT3756IUD#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781265-LT3756IUD#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3756IUD#PBF - 781265-LT3756IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3756IUD#PBF
781265-LT3756IUD#PBF
Board Mount LED Drivers - LT3756IUD#PBF 781265-LT3756IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 781265-LT3756IUD#PBF Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 100V Frequency: 100kHz ~ 1MHz Internal Switch(s): No Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Family Name: LT3756 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN-EP (3x3) Voltage Supply MAX: 100V Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE#PBF; Introduction Date: August 18, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781265-LT3756IUD#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-WFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 100V
Frequency: 100kHz ~ 1MHz
Internal Switch(s): No
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LT3756
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN-EP (3x3)
Voltage Supply MAX: 100V
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3756IMSE#PBF;
Introduction Date: August 18, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781265-LT3756IUD#PBF
Product Name Board Mount LED Drivers - LT3756IUD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086391-APV-12-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
Power Supplies - Board Mount - LED Drivers - 1069224-LDH-65-1400 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9.5 volts
View Details
Board Mount LED Drivers - LTC3209EUF-1#PBF - 783267-LTC3209EUF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details