Win Source Electronics Board Mount LED Drivers - LT3598EUF#PBF 781148-LT3598EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781148-LT3598EUF#PBF Series: True Color PWM Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Family Name: LT3598 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 30mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ISL97635AIRZ-TK; NCV78763DQ0R2G; BD6150MUV; ISL97635AIRZ; Introduction Date: September 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781148-LT3598EUF#PBF Series: True Color PWM Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Family Name: LT3598 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 30mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ISL97635AIRZ-TK; NCV78763DQ0R2G; BD6150MUV; ISL97635AIRZ; Introduction Date: September 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3598EUF#PBF - 781148-LT3598EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3598EUF#PBF
781148-LT3598EUF#PBF
Board Mount LED Drivers - LT3598EUF#PBF 781148-LT3598EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 781148-LT3598EUF#PBF Series: True Color PWM Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 24-WFQFN Exposed Pad Mounting: SMD Voltage - Output: 44V Frequency: 200kHz ~ 2.5MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 6 Dimming: Analog, PWM Family Name: LT3598 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (4x4) Voltage Supply MAX: 30V Output Current per Channel: 30mA Voltage Supply MIN: 3V Alternative Parts (Cross-Reference): ISL97635AIRZ-TK; NCV78763DQ0R2G; BD6150MUV; ISL97635AIRZ; Introduction Date: September 23, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781148-LT3598EUF#PBF
Series: True Color PWM
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Voltage - Output: 44V
Frequency: 200kHz ~ 2.5MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 6
Dimming: Analog, PWM
Family Name: LT3598
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (4x4)
Voltage Supply MAX: 30V
Output Current per Channel: 30mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): ISL97635AIRZ-TK; NCV78763DQ0R2G; BD6150MUV; ISL97635AIRZ;
Introduction Date: September 23, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781148-LT3598EUF#PBF
Product Name Board Mount LED Drivers - LT3598EUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3496IUFD#PBF - 781068-LT3496IUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3490EDD#PBF - 783370-LTC3490EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.8 to 4 volts
View Details
PMIC - PMIC - LED Drivers - LT3465AES6#TRMPBF - 103767-LT3465AES6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LT3491ESC8#TRMPBF - 072374-LT3491ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 350 milliamps
View Details