Win Source Electronics PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IFE#PBF 781134-LT3579IFE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781134-LT3579IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781134-LT3579IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IFE#PBF - 781134-LT3579IFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IFE#PBF
781134-LT3579IFE#PBF
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IFE#PBF 781134-LT3579IFE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781134-LT3579IFE#PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: SMD Output Type: Adjustable Function: Step-Up, Step-Up/Step-Down Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC Frequency - Switching: 200kHz ~ 2.5MHz Number of Outputs: 1 Output Configuration: Positive or Negative Synchronous Rectifier: No Output Current: 6A (Switch) Output Voltage: 1.215V Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Output Voltage MAX: 42V (Switch) Input Voltage MIN: 2.5V Voltage Input MAX: 16V Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781134-LT3579IFE#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Up, Step-Up/Step-Down
Topology: Boost, Charge Pump, Cuk, Flyback, SEPIC
Frequency - Switching: 200kHz ~ 2.5MHz
Number of Outputs: 1
Output Configuration: Positive or Negative
Synchronous Rectifier: No
Output Current: 6A (Switch)
Output Voltage: 1.215V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Output Voltage MAX: 42V (Switch)
Input Voltage MIN: 2.5V
Voltage Input MAX: 16V
Alternative Parts (Cross-Reference): EL7581IREZ-T13; LT1425CS#PBF; LT1109CS8#PBF; LT3579IFE#PBF;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 781134-LT3579IFE#PBF
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3579IFE#PBF
Configuration / Function Boost, Charge Pump, Cuk, Flyback, SEPIC
Output Voltage Type Adjustable / Variable; Adjustable
Package Type SSOP; Other; 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
Output Voltage 1.22 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3221EDC-5#TRMPBF - 020563-LTC3221EDC-5#TRMPBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Fixed
Package Type Other; 6-DFN (2x2)
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT3480MPMSE#TRPBF - 002767-LT3480MPMSE#TRPBF - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 10-MSOP-EP
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LT1054ISW#PBF - 122536-LT1054ISW#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOIC; Other; 16-SOIC
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LTC3252EDE#PBF - 130264-LTC3252EDE#PBF - Win Source Electronics
Specs
Configuration / Function Charge Pump
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-DFN (4x3)
View Details